EN
  • EN
  • DE

MIC5323-3.3YMT-TR

Part No MIC5323-3.3YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 6-TMLF® (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-TMLF® (1.6x1.6)
Family Name MIC5323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC5323-3.3YMT-DKR-ND, 576-4228-6, 576-4228-1, 576-4228-2, 1611-MIC5323-3.3YMT-DKRINACTIVE, MIC5323-3.3YMT TR, 1611-MIC5323-3.3YMT-CT, 1611-MIC5323-3.3YMT-DKR, MIC532333YMTTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927126-MIC5323-3.3YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5323-3.3YMT-TR CAD Model

Description

Product Overview: MIC5323-3.3YMT-TR from Microchip Technology

The MIC5323-3.3YMT-TR is a high-performance, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an impressive accuracy. This LDO is a perfect solution for portable electronic devices where extended battery life is paramount. Its compact design and high efficiency make it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld devices.

Key Features

  • Output Voltage: The MIC5323 provides a stable 3.3V output, which is crucial for consistent device operation.
  • High Accuracy: It offers excellent regulation with low output voltage error, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a consistent 3.3V even when the supply voltage is very close to the output voltage, maximizing battery life.
  • Current Capability: It is capable of supplying up to 150mA of output current, suitable for a range of low-power applications.
  • Thermal and Overcurrent Protection: The device includes built-in safety features to protect against overheating and overcurrent conditions, enhancing system reliability.
  • Package: Supplied in a small, lead-free 4-pin 1.2mm x 1.6mm Thin MLF® package, the MIC5323-3.3YMT-TR is designed for minimal footprint and low profile.

Applications

The MIC5323-3.3YMT-TR LDO regulator is versatile and can be used in various applications, including:

  • Portable Electronics
  • Wireless Headsets and Earbuds
  • Smart Wearables
  • Health and Fitness Monitors
  • IoT Devices
  • Handheld Gaming Consoles

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MIC5323-3.3YMT-TR is no exception. It is designed to meet the high standards of reliability and performance that customers expect from Microchip's products. Additionally, the device is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.

With its combination of features, the MIC5323-3.3YMT-TR is an excellent choice for designers looking for a reliable and efficient voltage regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9362 $60.8530
155+ $0.7682 $119.0710
235+ $0.7442 $174.8870
325+ $0.7202 $234.0650
415+ $0.6962 $288.9230
560+ $0.6242 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess