EN
  • EN
  • DE

MIC863YM8

Part No MIC863YM8
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Duaal Ultra-Low Power Op Amp in SOT-23-8 | IC OPAMP GP 2 CIRCUIT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.35V/μs
Gain Bandwidth Product 450kHz
-3db Bandwidth 800kHz
Current - Input Bias 10pA
Voltage - Input Offset 100μV
Supply Current 4.2μA
Current - Output / Channel 27mA
Supply Voltage , Single/Dual (±) 2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Family Part Number MIC863
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223406-MIC863YM8
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC863YM8 CAD Model

Description

Introducing the MIC863YM8 from Microchip Technology

The MIC863YM8 is a versatile, high-performance operational amplifier (op-amp) developed by the renowned Microchip Technology. This precision op-amp is designed to cater to a wide range of applications, from industrial and automotive systems to consumer electronics and medical devices. Its compact size and low power consumption make it an ideal choice for space-constrained and power-sensitive applications.

The MIC863YM8 boasts a single supply voltage ranging from 2.7V to 12V, or dual supplies of ±1.35V to ±6V, providing flexibility in various circuit designs. With an extended temperature range of -40°C to +125°C, the device ensures reliable operation under extreme conditions, making it suitable for harsh environments.

Featuring a low input bias current and a high slew rate, this op-amp delivers excellent accuracy and dynamic response. The device's rail-to-rail input and output capabilities enable it to handle signals close to the power supply rails, maximizing the dynamic range in battery-operated systems. This characteristic is particularly useful in analog-to-digital converter (ADC) buffer applications, where the full scale of the ADC input needs to be utilized.

The MIC863YM8 comes in a compact 8-pin MSOP (Micro Small Outline Package) that minimizes the footprint on printed circuit boards (PCBs). This small form factor is crucial for modern electronics where space is at a premium. Additionally, the op-amp's low quiescent current helps in designing energy-efficient circuits, which is critical for battery-powered devices.

With its exceptional performance and robustness, the MIC863YM8 from Microchip Technology is the go-to choice for designers looking to enhance the precision and efficiency of their electronic systems. Whether it's for amplifying low-level signals, filtering noise, or driving analog inputs, this op-amp can meet the demands of a broad spectrum of applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Microchip Technology website to ensure the successful integration of the MIC863YM8 into their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess