EN
  • EN
  • DE

MICRF230YQS-TR

Part No MICRF230YQS-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RCVR ISM 433.92MHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MICRF230
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MICRF230YQS TR, 576-4898-6, 576-4898-1, 576-4898-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927163-MICRF230YQS-TR
Ultra Librarian 3D Model Ultra Librarian MICRF230YQS-TR CAD Model

Description

The MICRF230YQS-TR from Microchip Technology is a highly integrated QwikRadio® UHF ASK/FSK Transmitter designed for a variety of applications in the industrial, automotive, and consumer markets. This versatile device operates in the 300MHz to 450MHz frequency range, making it suitable for a wide range of wireless communication tasks.

Key Features

  • Frequency Range: The transmitter operates in the UHF band, specifically from 300MHz to 450MHz, allowing for flexible use across various regions and applications.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing designers with the flexibility to choose the appropriate modulation for their specific application needs.
  • Low Power Consumption: Designed for battery-powered applications, the MICRF230YQS-TR features low current consumption, which is critical for extending battery life in portable devices.
  • High Output Power: It is capable of delivering up to +10dBm of output power, ensuring reliable communication over longer distances or in noisy environments.
  • Integrated Features: The device includes an integrated PLL (Phase-Locked Loop) synthesizer and a power amplifier, reducing the need for external components and simplifying the overall design.
  • Packaging: Available in a compact 16-pin QSOP package, the MICRF230YQS-TR is designed for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The MICRF230YQS-TR transmitter is ideal for a variety of wireless applications, including remote keyless entry systems, garage door openers, home automation, wireless sensors, and telemetry systems. Its robust feature set and flexible design options make it an excellent choice for designers looking to incorporate reliable wireless communication into their products.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "-TR", which is suitable for automated assembly processes, ensuring efficiency and consistency in high-volume production environments.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3649 $59.1225
53+ $2.2124 $117.2572
82+ $2.1361 $175.1602
117+ $1.9835 $232.0695
152+ $1.9073 $289.9096
190+ $1.8309 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess