EN
  • EN
  • DE
  • IT

PAC1934T-I/JQ

Part No PAC1934T-I/JQ
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PAC1934
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852559-PAC1934T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PAC1934T-I/JQ CAD Model

Description

Introducing the PAC1934T-I/JQ from Microchip Technology

The PAC1934T-I/JQ is a precision power and energy monitoring chip brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced IC is designed to provide high-accuracy measurements of power, voltage, and current across a wide range of applications. Whether you are developing solutions for consumer electronics, industrial systems, or IoT devices, the PAC1934T-I/JQ is engineered to deliver precise data to help optimize energy consumption and performance.

Key Features

  • High-Resolution Measurement: The PAC1934T-I/JQ is capable of 16-bit power measurement with 72 mW full-scale range, ensuring detailed and accurate energy monitoring.
  • Multi-Channel Functionality: Equipped with four measurement channels, this chip can monitor multiple power rails simultaneously, making it ideal for complex systems with varied power requirements.
  • Bidirectional Current Sensing: This feature allows for the monitoring of both charging and discharging currents, which is particularly useful in battery-powered applications.
  • Wide Voltage Range: The device supports a wide voltage range of 0V to 32V, accommodating various power supply configurations.
  • No External Components Required: The PAC1934T-I/JQ operates without the need for external shunt resistors or calibration components, simplifying the design and reducing overall system cost.
  • I<sup>2C Interface: The integrated I<sup>2C interface enables easy communication with microcontrollers or processors for data retrieval and device configuration.

Applications

The PAC1934T-I/JQ is versatile and can be used in a plethora of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Computing
  • Energy Management Systems
  • Industrial Monitoring Equipment

With its precision measurement capabilities, the PAC1934T-I/JQ from Microchip Technology is a crucial component for developers seeking to enhance the energy efficiency and performance of their electronic products. Its robust feature set and ease of integration make it an excellent choice for a wide array of power monitoring tasks.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7753 $52.7307
44+ $2.2772 $100.1968
68+ $2.2060 $150.0080
94+ $2.1348 $200.6712
122+ $2.0637 $251.7714
163+ $1.8502 $301.5826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess