EN
  • EN
  • DE

PIC16C54-10/P

Part No PIC16C54-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Manufacturer Homepage www.microchip.com
Win Source Part Number 733390-PIC16C54-10/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C54
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C54-10/P CAD Model

Description

The PIC16C54-10/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a new level of efficiency to your embedded projects. This versatile component is widely recognized for its reliability and ease of use, making it an ideal choice for a broad range of applications, including but not limited to, automotive industries, consumer electronics, and industrial automation systems.

Key Features:

  • Core: The device features a powerful PIC architecture with a CPU speed of up to 10 MHz, providing a solid foundation for applications that require reliable and fast processing capabilities.
  • Program Memory: It comes with 512 words of on-chip EPROM, allowing for robust program storage and flexibility in program updates.
  • I/O Ports: The microcontroller offers 12 general-purpose I/O pins, enabling it to interface with a wide array of peripherals and sensors.
  • Timer: An integrated 8-bit timer helps with event management and timing operations, which is essential for tasks that require precise control.
  • Operating Voltage: It operates within a range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with various electronic circuits.

Package and Temperature Range:

The PIC16C54-10/P is offered in a PDIP-18 (Plastic Dual In-line Package) form factor, which is easily handled and soldered onto a wide variety of PCBs. Additionally, the device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.

Applications:

Its robust feature set makes the PIC16C54-10/P suitable for an array of applications, including:

  • Automotive control systems
  • Home appliances
  • Security systems
  • Industrial control units
  • Consumer electronics

With its combination of performance, flexibility, and reliability, the Microchip Technology PIC16C54-10/P microcontroller is an excellent choice for designers seeking a cost-effective yet powerful solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess