Product Overview: PIC16C55-XTI/P
The PIC16C55-XTI/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of Microchip's extensive range of PIC microcontrollers that are known for their robustness, versatility, and efficiency in a wide array of electronic applications.
The PIC16C55-XTI/P is built on a CMOS technology that offers low power consumption along with high-speed processing capabilities. With its EPROM/ROM-based 8-bit architecture, this microcontroller is ideal for applications that require a reliable and cost-effective solution with a modest amount of programmable memory.
Key Features:
- CPU: 8-bit fully static design that ensures low power operation.
- Memory: Features 512 words of EPROM, making it suitable for applications that need to store firmware or small amounts of data.
- I/O Ports: Includes 20 I/O pins which provide the flexibility to connect with a variety of peripherals and devices.
- Speed: Operates at a maximum frequency of 4 MHz, providing a balance between speed and power consumption.
- Operating Voltage: Can function within a range of 4.5V to 5.5V, making it adaptable to different power supplies and environments.
- Temperature Range: With an extended temperature range, it is suitable for industrial applications that may experience extreme conditions.
- Packaging: Available in a 28-pin PDIP (Plastic Dual In-line Package), it is easy to handle for prototyping and can be used in standard PCB layouts.
Applications:
The PIC16C55-XTI/P is a versatile MCU that can be used in a multitude of applications, such as:
- Automotive systems
- Industrial control systems
- Home appliances
- Consumer electronics
- Medical devices
- Hobbyist and educational projects
With its robust feature set and Microchip's reputation for quality, the PIC16C55-XTI/P is an excellent choice for designers and engineers looking for a reliable microcontroller for their next project.