EN
  • EN
  • DE

PIC16C72-04E/SO

Part No PIC16C72-04E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16C72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889401-PIC16C72-04E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C72-04E/SO CAD Model

Description

Microchip Technology's PIC16C72-04E/SO Microcontroller

The PIC16C72-04E/SO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded system applications. This 8-bit MCU is built on Microchip's high-performance PIC architecture and comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

Core Features

  • CPU: The heart of the PIC16C72-04E/SO is an efficient 8-bit processor that can execute most instructions in just one machine cycle, with a few requiring two cycles.
  • Operating Speed: It operates at a frequency of up to 4 MHz, providing a solid balance between speed and power consumption.
  • Program Memory: This MCU comes with 3.5 KB of on-chip program memory, which is ample for a variety of applications, from simple control systems to more complex algorithms.
  • Data Memory: It features 128 bytes of RAM and 64 bytes of EEPROM data memory, allowing for efficient data storage and retrieval operations.
  • I/O Ports: The device boasts 22 I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Timers: It includes two timers, one 8-bit and one 16-bit, which can be used for timing and counting applications.
  • Analog Features: The PIC16C72-04E/SO is equipped with five channels of 8-bit Analog-to-Digital converters, allowing it to interface directly with analog sensors and transducers.

Advanced Peripherals

  • PWM Modules: The MCU contains two Pulse Width Modulation (PWM) modules, which are essential for motor control and LED dimming applications.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other microcontrollers and computers.

Reliability and Power Management

The PIC16C72-04E/SO is designed with power efficiency in mind, featuring a Power-saving Sleep mode to reduce energy consumption when the MCU is idle. It also includes a watchdog timer to ensure the system continues to operate reliably. Additionally, the device is built to withstand industrial temperature ranges, making it suitable for harsh environments.

Overall, the PIC16C72-04E/SO from Microchip Technology is an excellent choice for designers looking for a robust, feature-rich microcontroller for their embedded projects.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess