EN
  • EN
  • DE

PIC16F883T-I/SS

Part No PIC16F883T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088547-PIC16F883T-I/SS
Family Name PIC16F883
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F883T-I/SS CAD Model

Description

Microchip Technology's PIC16F883T-I/SS Microcontroller

The PIC16F883T-I/SS is a highly versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance, reliability, and ease of use in a wide array of applications. This microcontroller is a member of Microchip's extensive PIC16F family, renowned for their robust instruction set, user-friendly interface, and flexible features that cater to a multitude of embedded system requirements.

Key Features:

  • Core: The device operates on a high-performance RISC CPU with only 35 single-word instructions. The majority of these instructions are executed in a single cycle, enabling a swift and efficient operation at a nominal frequency of 20 MHz.
  • Memory: It comes equipped with 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM for data storage. Additionally, it has 368 bytes of RAM, ensuring smooth processing and data handling.
  • I/O and Peripherals: The PIC16F883T-I/SS boasts 25 I/O pins and an array of integrated peripherals including two comparators, an 11-channel 10-bit Analog-to-Digital Converter (ADC), and two PWM modules, making it highly adaptable for control applications.
  • Communication: For communication needs, it supports serial programming and serial communication via USART, which can be configured for standard serial protocols such as RS-232, RS-485, and more.
  • Power Efficiency: With power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and selectable oscillator options, it is designed for low-power applications.
  • Temperature Range: The PIC16F883T-I/SS operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is available in a 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and ideal for compact designs.

Whether you're developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC16F883T-I/SS provides a cost-effective solution with its rich feature set and Microchip's commitment to quality. Its programmability, extended temperature range, and robust peripheral set ensure that it can meet the demands of your sophisticated electronic projects.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6355 $50.0745
47+ $2.1625 $101.6375
72+ $2.0949 $150.8328
99+ $2.0273 $200.7027
128+ $1.9598 $250.8544
171+ $1.7570 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,190 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess