EN
  • EN
  • DE

PIC16LC58B-04I/P

Part No PIC16LC58B-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 4MHz
Peripherals POR, WDT
The number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Date RAM Size 73 x 8
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number PIC16LC58B
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 725994-PIC16LC58B-04I/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC58B-04I/P CAD Model

Description

Microchip Technology PIC16LC58B-04I/P Microcontroller

The PIC16LC58B-04I/P is a high-performance, EPROM-based 8-bit CMOS microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and functionality for a wide array of applications. This microcontroller operates at a speed of 4 MHz, providing a robust platform for embedded systems that require reliable operation under various conditions.

Encased in a 18-pin PDIP (Plastic Dual In-line Package), the PIC16LC58B-04I/P offers a versatile set of features that make it suitable for applications ranging from automation to consumer electronics. It boasts a streamlined architecture with 33 single-word instructions, all of which are single-cycle instructions except for program branches, which are two-cycle. This efficient instruction set enables quick learning and fast code development, making it an ideal choice for both beginners and experienced developers.

With 512 bytes of on-chip EPROM, the PIC16LC58B-04I/P provides ample space for application code, which can be user programmed by a wide range of in-circuit programming tools available from Microchip Technology. Additionally, the device includes 25 bytes of RAM, ensuring sufficient data storage for runtime operations.

Key features of the PIC16LC58B-04I/P include:

  • Wide operating voltage range (2.5V to 5.5V), allowing for flexible power management and compatibility with various electronic components.
  • Low-power consumption modes, which include an idle mode that reduces the CPU speed while maintaining the operation of peripherals, and a power-down mode that minimizes power usage during idle periods.
  • On-chip watchdog timer, which helps to maintain proper operation by resetting the microcontroller in the event of software anomalies.
  • High current sink/source for direct LED drive, facilitating the integration of user interfaces and status indicators.

The PIC16LC58B-04I/P is an excellent choice for designers looking for a microcontroller that offers a good balance between performance and ease of use. Its robust feature set ensures that it can meet the demands of a variety of embedded systems, while its low power consumption makes it suitable for battery-powered applications. Whether you're working on a simple hobby project or a complex industrial system, the PIC16LC58B-04I/P provides a reliable and cost-effective solution.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess