EN
  • EN
  • DE

PIC16LF1455-I/ST

Part No PIC16LF1455-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16LF1455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889549-PIC16LF1455-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF1455-I/ST CAD Model

Description

Product Overview: PIC16LF1455-I/ST

The PIC16LF1455-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This particular model comes in a TSSOP-14 package and operates with a voltage range of 1.8V to 3.6V, making it an ideal choice for low-power and battery-operated devices.

Key Features

  • Enhanced Mid-range Core: The device features a 14-bit program word and operates at a maximum frequency of 48 MHz. Its enhanced mid-range core with 49 Instruction, 16 Stack Levels ensures smooth and efficient operation.
  • Integrated Peripherals: It includes a variety of built-in peripherals, such as two PWM modules, a 10-bit ADC with up to 11 channels, and comparators, which help to reduce external components and system costs.
  • Memory: The microcontroller boasts 8 KB of flash memory, 512 bytes of SRAM, and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • USB 2.0 Compliant: It comes with a USB 2.0 compliant module with clock recovery from USB host for full-speed (12 Mbps) communication, which is perfect for USB interface applications.
  • Power Management: The PIC16LF1455-I/ST features Power-saving Sleep mode, Idle mode, and Ultra Low-Power Wake-up (ULPWU) to enhance battery life in portable applications.
  • eXtreme Low-Power (XLP) Technology: Microchip's XLP technology enables the device to maintain a low power consumption during operation, which is crucial for energy-sensitive projects.

Applications

This microcontroller is exceptionally well-suited for a variety of applications, including but not limited to, consumer electronics, automotive industries, industrial control systems, and medical devices. Its robust architecture and integrated USB functionality make it a go-to solution for developers looking to create sophisticated and power-conscious devices.

Reliability and Support

Microchip Technology provides extensive support for the PIC16LF1455-I/ST, including comprehensive technical documentation, development tools, and software libraries. Additionally, the product is backed by Microchip's reputation for delivering reliable and durable components, ensuring long-term performance and stability in your embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6870 $74.0610
6+ $20.2552 $121.5312
9+ $19.6223 $176.6007
13+ $18.9894 $246.8622
16+ $18.3564 $293.7024
22+ $16.4576 $362.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess