EN
  • EN
  • DE

PIC16LF1778-I/SO

Part No PIC16LF1778-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SOIC  /  PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LF1778
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1085038-PIC16LF1778-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1778-I/SO CAD Model

Description

Microchip Technology's PIC16LF1778-I/SO

The PIC16LF1778-I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to support a wide range of applications. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family, which makes it a great choice for developers looking for a balance between performance and cost.

Encased in a compact SOIC package, the PIC16LF1778-I/SO offers a robust set of features. It is equipped with 3584 bytes of flash memory, which provides ample space for application code. Additionally, its 256 bytes of EEPROM and 256 bytes of RAM ensure sufficient data storage and operational flexibility for complex tasks.

One of the standout features of this microcontroller is its integrated 10-bit Analog-to-Digital Converter (ADC), which boasts up to 17 channels. This ADC allows for precise measurement of analog signals, making the PIC16LF1778-I/SO ideal for sensor interfacing and data acquisition tasks. Furthermore, the device includes two comparators and a 5-bit Digital-to-Analog Converter (DAC), enhancing its capabilities in analog signal processing.

The device operates at a voltage range of 1.8V to 3.6V, catering to low-power applications. Its low power consumption is further supported by a variety of power-saving modes, which are essential for battery-operated devices or energy-conscious designs. Moreover, the microcontroller's speed is impressive, with an internal oscillator frequency of up to 32MHz, providing the computational power needed for time-sensitive operations.

Communication with other devices is made easy with the inclusion of Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), I2C, and SPI serial interfaces. These interfaces provide the flexibility to connect with a wide array of peripherals and components, from simple sensors to complex modules.

For developers looking to implement safety-critical systems, the PIC16LF1778-I/SO includes features such as Power-On Reset (POR), Power-Up Timer (PWRT), Oscillator Start-Up Timer (OST), Brown-Out Reset (BOR), and Watchdog Timer (WDT) with a separate on-chip RC oscillator. These features contribute to the reliable operation of the microcontroller under varying conditions.

In summary, the PIC16LF1778-I/SO from Microchip Technology is a feature-rich and reliable choice for designers who require a high-performance microcontroller in a small package, with extensive analog and digital peripherals, low power consumption, and a wide operating voltage range.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess