Microchip Technology PIC17C44-33I/P Microcontroller
The PIC17C44-33I/P is a high-performance CMOS EPROM-based microcontroller unit (MCU) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC17CXXX series and is packed with a multitude of features that make it ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.
Key Features:
- High-Speed Performance: The PIC17C44-33I/P operates at a clock speed of 33 MHz, providing swift processing capabilities for complex tasks and real-time operations.
- EPROM Memory: Equipped with a generous amount of EPROM, this microcontroller allows for easy program storage and flexibility with in-circuit programming capabilities.
- Advanced Interrupt Handling: With its prioritized levels of interrupts, the device ensures critical tasks are managed efficiently without unnecessary delays.
- Robust I/O Ports: Multiple input/output ports are available, offering versatility in connecting the MCU to external devices and sensors.
- Power Management: The MCU features power-saving modes, including an idle mode and a power-down mode, to enhance energy efficiency in applications.
Technical Specifications:
- Package: The PIC17C44-33I/P comes in a 40-pin PDIP (Plastic Dual In-line Package), suitable for through-hole mounting.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Program Memory: The device includes 16KB of EPROM for program storage.
- Data Memory: It also features 454 bytes of RAM for data storage.
- Supply Voltage: It operates within a range of 4.5V to 5.5V.
The PIC17C44-33I/P microcontroller is a testament to Microchip Technology's commitment to providing advanced solutions that meet the demands of modern electronic systems. Its combination of speed, memory capacity, and robust I/O options, along with its power efficiency, make it a versatile choice for designers looking to leverage a reliable MCU for their next project.