EN
  • EN
  • DE

PIC18F2321-E/SS

Part No PIC18F2321-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1238172-PIC18F2321-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2321
Introduction Date July 28, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F2321-E/SS CAD Model

Description

The PIC18F2321-E/SS is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. Designed with advanced features and a robust architecture, this microcontroller is ideal for a wide range of embedded applications that require efficient operations, including industrial control systems, automotive applications, robotics, and more.

Key Features

  • Core: The PIC18F2321-E/SS is built around an 8-bit PIC® microcontroller core with an enhanced RISC architecture, offering a maximum CPU speed of 40 MHz.
  • Memory: It comes with 4KB of RAM, 32KB of flash memory, and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • I/O and Peripherals: The MCU features 25 I/O pins, including multiple analog inputs, and it supports various communication protocols such as SPI, I2C, and USART for versatile connectivity options.
  • PWM Channels: It is equipped with 10-bit, 5-channel Pulse Width Modulation (PWM) capability, making it suitable for precise control applications like motor control and LED dimming.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 13 channels allows for accurate analog signal measurement.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, provide timing and measurement capabilities essential for real-time tasks.

Package and Temperature Range

The PIC18F2321-E/SS is offered in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It operates over an extended temperature range of -40°C to +125°C, ensuring reliability and performance even under harsh environmental conditions.

Programming and Development

This MCU is supported by Microchip's MPLAB® integrated development environment (IDE), which provides a comprehensive suite of tools for programming and debugging. The PIC18F2321-E/SS is also compatible with Microchip's in-circuit debuggers and programmers, such as the MPLAB ICD and the MPLAB REAL ICE, facilitating a smooth development process from prototype to production.

With its advanced features, the PIC18F2321-E/SS from Microchip Technology stands as a versatile and reliable solution for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8283 $54.7981
16+ $6.4233 $102.7728
25+ $6.2225 $155.5625
34+ $6.0218 $204.7412
43+ $5.8211 $250.3073
58+ $5.2189 $302.6962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess