EN
  • EN
  • DE

PIC18F2331-I/MM

Part No PIC18F2331-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28QFN / MCU 8-bit PIC RISC 8KB Flash 5V 28-Pin QFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 792069-PIC18F2331-I/MM
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2331
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F2331-I/MM CAD Model

Description

Microchip Technology's PIC18F2331-I/MM Microcontroller

The PIC18F2331-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and exceptional reliability. Designed with advanced RISC architecture, this MCU is tailored for real-time control applications that demand quick response times and precise operations.

Encased in a compact 28-pin QFN (Quad Flat No-lead) package, the PIC18F2331-I/MM operates at a nominal voltage range of 2.0V to 5.5V, making it suitable for low-power applications and battery-operated devices. It boasts a generous 18 KB of Flash memory for program storage, ensuring ample space for complex code and algorithms. Additionally, with 768 bytes of RAM and 256 bytes of EEPROM, this microcontroller provides enough data storage for runtime operations and persistent data retention across power cycles.

One of the standout features of the PIC18F2331-I/MM is its dedicated motor control peripherals. It includes a Motor Control PWM module which, combined with its high-resolution Capture/Compare/PWM (CCP) modules, makes it an ideal choice for sophisticated motor control schemes such as brushless DC motor drivers and stepper motor controllers. The PWM module's high resolution ensures smooth and efficient motor operation, which is crucial for applications where precision is paramount.

Furthermore, this MCU is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 5 channels, enabling the monitoring of analog signals and seamless conversion to digital values for processing. This feature is vital for sensor interfacing and real-time data analysis.

For communication purposes, the PIC18F2331-I/MM supports various serial communication protocols, including SPI, I2C, and UART, allowing for easy integration into existing systems and facilitating communication with other devices, sensors, and peripherals.

Embedded with robust protection features such as Power-on Reset (POR), Brown-out Reset (BOR), and an extended Watchdog Timer (WDT), the PIC18F2331-I/MM ensures reliable operation even in harsh environments. Its operating temperature range from -40°C to +85°C guarantees performance in a broad spectrum of conditions.

In conclusion, the PIC18F2331-I/MM from Microchip Technology is a powerful and versatile microcontroller that is perfectly suited for advanced control applications where precision, reliability, and flexibility are required.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.4989 $80.4989
2+ $66.0510 $132.1020
3+ $63.9870 $191.9610
4+ $61.9230 $247.6920
5+ $59.8590 $299.2950
7+ $53.6659 $375.6613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess