EN
  • EN
  • DE

PIC18F25K40-I/SO

Part No PIC18F25K40-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168695-PIC18F25K40-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Base Product Number PIC18F25
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case Surface Mount 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Ultra Librarian 3D Model Ultra Librarian PIC18F25K40-I/SO CAD Model

Description

Microchip Technology's PIC18F25K40-I/SO Microcontroller

The PIC18F25K40-I/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This device is part of Microchip's renowned PIC18F K40 family, known for their robust performance and reliability. The PIC18F25K40-I/SO is encapsulated in a space-saving 28-pin SOIC package, making it suitable for compact designs where board space is at a premium.

At the heart of this microcontroller is an 8-bit CPU with an enhanced Mid-Range architecture that operates at speeds up to 64 MHz. This high-performance processor is coupled with 32KB of Flash memory, providing ample space for application code. Additionally, it boasts 2KB of RAM and 256 bytes of EEPROM, which are essential for efficient data storage and manipulation.

One of the standout features of the PIC18F25K40-I/SO is its extensive set of peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced analog sensing capabilities, which can be invaluable in sensor-based applications. The device also offers a variety of communication interfaces such as SPI, I2C, and EUSART, enabling it to easily interface with other ICs, sensors, and devices.

The microcontroller is equipped with a range of Core Independent Peripherals (CIPs) like PWMs, timers, and comparators, which offload tasks from the CPU, allowing for power-efficient and multitasking operations. This feature is particularly useful for creating responsive and power-sensitive applications.

Power management is a key concern in modern electronics, and the PIC18F25K40-I/SO addresses this with its low-power modes and Power-Saving functionality. It can operate on a wide voltage range from 1.8V to 5.5V, making it adaptable to various power supplies and battery-operated devices.

For developers, Microchip provides comprehensive support through its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools simplify the development process, from initial code generation to debugging and programming.

In summary, the PIC18F25K40-I/SO is a feature-rich microcontroller that combines high performance, versatile peripherals, and low-power operation, making it an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,097 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess