EN
  • EN
  • DE

PIC18F47K42-E/PT

Part No PIC18F47K42-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203541-PIC18F47K42-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F47K42-E/PT CAD Model

Description

Microchip Technology PIC18F47K42-E/PT Microcontroller

The PIC18F47K42-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 product family. This powerful MCU is designed for a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and IoT devices. It offers a perfect blend of power, flexibility, and ease-of-use, making it an ideal choice for both complex and simple projects.

At the heart of the PIC18F47K42-E/PT lies a robust 8-bit architecture, which operates at speeds up to 64 MHz. The device is equipped with an extensive set of features that include 128 KB of Flash memory, 8 KB of SRAM, and 1 KB of EEPROM. This ample memory space allows for sophisticated program algorithms and data storage without the need for external memory components, thus simplifying design and reducing system costs.

One of the standout features of this microcontroller is its rich set of peripherals. The PIC18F47K42-E/PT comes with multiple communication interfaces, such as UART, SPI, and I2C, enabling easy data exchange with other devices and systems. Additionally, it has a range of Core Independent Peripherals (CIPs) like timers, comparators, and PWM modules that offload tasks from the CPU, improving system efficiency and reducing power consumption.

The device also boasts an integrated 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), which simplifies the implementation of complex analog signal acquisition and processing tasks. Furthermore, it includes a 5-bit Digital-to-Analog Converter (DAC), a temperature sensor, and a 32-bit Real-Time Clock and Calendar (RTCC) for time-sensitive applications.

For enhanced security, the PIC18F47K42-E/PT incorporates features such as Memory Access Partition (MAP) to protect code and data, and Device Information Area (DIA) that provides a unique device identification number for intellectual property protection or device serialization.

The microcontroller is available in a 44-pin TQFP package, making it suitable for space-constrained applications. Its extended operating voltage range of 1.8V to 5.5V and industrial temperature range of -40°C to +85°C ensure reliable operation under varying conditions. Whether you're developing a prototype or a full-scale production, the PIC18F47K42-E/PT from Microchip Technology is a versatile and dependable choice that will meet and exceed your embedded system needs.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6751 $51.0759
22+ $4.6565 $102.4430
34+ $4.5110 $153.3740
46+ $4.3655 $200.8130
60+ $4.2200 $253.2000
80+ $3.7834 $302.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess