EN
  • EN
  • DE

PIC18LF25K40-E/SS

Part No PIC18LF25K40-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000962-PIC18LF25K40-E/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Package / Case 28-SSOP (0.209", 5.30mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 28-SSOP
Base Product Number PIC18LF25
Program Memory Size 32KB (16K x 16)
Ultra Librarian 3D Model Ultra Librarian PIC18LF25K40-E/SS CAD Model

Description

PIC18LF25K40-E/SS Microcontroller

The PIC18LF25K40-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18 family, which is well-suited for a variety of applications ranging from industrial control systems to automotive applications, and consumer electronics.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core, with an enhanced Mid-Range architecture that provides a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 32KB of Flash program memory and 2KB of RAM, the PIC18LF25K40-E/SS is capable of handling complex programs and intermediate data storage efficiently.
  • Speed: With a CPU speed of up to 64 MHz (16 MIPS), this MCU can perform tasks quickly and efficiently, making it ideal for time-sensitive applications.
  • Operating Voltage: The device operates at a low voltage range of 1.8V to 3.6V, which helps in minimizing power consumption and making it suitable for battery-powered applications.
  • I/O Ports: It offers 25 I/O pins, providing ample connectivity options for peripherals and external devices.
  • Communication Peripherals: The MCU includes a variety of communication modules such as SPI, I2C, UART, which enable easy data exchange with other devices.
  • Analog Features: It also features 12-bit Analog-to-Digital Converters (ADC), Comparators, and a Digital-to-Analog Converter (DAC) to handle analog signals with precision.
  • Temperature Range: The operating temperature range of -40°C to 125°C ensures reliability across various environmental conditions.
  • Package: The microcontroller comes in an SSOP-20 (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

The PIC18LF25K40-E/SS is designed to address the needs of a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation and control
  • Home appliances
  • Medical devices
  • Smart sensors and IoT devices
  • Consumer electronics

In conclusion, the PIC18LF25K40-E/SS from Microchip Technology is a powerful and versatile MCU that offers an excellent blend of performance, power efficiency, and a rich set of features. It is a reliable choice for designers looking to develop sophisticated and robust electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess