EN
  • EN
  • DE

CSD87355Q5D

Part No CSD87355Q5D
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 8LSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V - 12W Surface Mount 8-LSON (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerLDFN
Case / Package 8-LSON (5x6)
Family Name CSD87355Q5
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CSD87355Q5D-ND, 296-44041-2, 296-44041-1, 296-44041-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916131-CSD87355Q5D
Ultra Librarian 3D Model Ultra Librarian CSD87355Q5D CAD Model

Description

Introducing the CSD87355Q5D NexFET™ Power Block from Texas Instruments

The CSD87355Q5D is a state-of-the-art power block device that is part of the NexFET™ product line from Texas Instruments. Designed to optimize power efficiency and performance, this product is an excellent choice for a wide range of applications, including synchronous buck converters and point of load (POL) solutions.

Key Features of the CSD87355Q5D

  • High Performance: With a 40V maximum VDS, this power block is capable of delivering high efficiency and power density, which is critical for modern electronic devices.
  • Optimized Design: The CSD87355Q5D comes in a compact 5mm x 6mm SON package, which is designed to minimize inductance and provide excellent thermal performance.
  • Low RDS(on): It features a low on-resistance, which reduces power loss and improves total system efficiency.

Applications

The versatility of the CSD87355Q5D makes it suitable for a variety of applications, including:

  • Telecom and networking servers
  • Computing and storage systems
  • Power supplies
  • Industrial power systems

Technical Specifications

The technical specifications of the CSD87355Q5D include:

  • Continuous drain current (ID) of 40A
  • Low gate charge and capacitance
  • Ultra-low Qg and Qgd for fast switching
  • Integrated driver with double-sided cooling capability

Why Choose the CSD87355Q5D?

Choosing the CSD87355Q5D for your design ensures that you are implementing a highly efficient, reliable, and robust power solution. Texas Instruments' commitment to quality and performance is evident in the design and manufacturing of this advanced power block. With its exceptional efficiency, compact design, and versatile application range, the CSD87355Q5D is the perfect choice for engineers looking to enhance their power management systems.

For detailed technical documentation, application notes, and support, visit the Texas Instruments website to ensure that you are leveraging the full capabilities of the CSD87355Q5D NexFET™ Power Block in your next project.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess