EN
  • EN
  • DE

PIC18LF4431-I/P

Part No PIC18LF4431-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP / PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18LF4431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF4431-I/P-NDR
Standard Package 10
Win Source Part Number 1085111-PIC18LF4431-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF4431-I/P CAD Model

Description

Product Overview: PIC18LF4431-I/P from Microchip Technology

The PIC18LF4431-I/P is a high-performance microcontroller unit (MCU) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC18 family and is particularly designed for applications requiring precise motor control, advanced sensors, and high computational performance.

Key Features

  • Core: The PIC18LF4431-I/P operates with an 8-bit PIC18 core, offering a powerful architecture with a wide range of features.
  • Speed: It has a maximum CPU speed of 40 MHz, ensuring efficient processing and response times.
  • Program Memory: Equipped with 16KB of enhanced flash memory, it provides ample space for complex application code.
  • RAM: With 768 bytes of RAM, the MCU can handle multitasking operations and data manipulation effectively.
  • EEPROM: It includes 256 bytes of EEPROM, allowing for data storage that persists through power cycles.
  • I/O Pins: The device offers 36 I/O pins, providing flexibility for interfacing with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 13 channels enables the MCU to interface with analog sensors and inputs.
  • PWM Modules: Enhanced Capture/Compare/PWM (ECCP) modules support advanced motor control and other PWM applications.
  • Communication Interfaces: It supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy integration into a variety of systems.
  • Power Efficiency: As part of the "LF" series, this MCU is optimized for low power consumption, making it ideal for battery-operated devices.

Applications

The PIC18LF4431-I/P is versatile and can be used in a broad range of applications, such as:

  • Industrial Control Systems
  • Automotive Applications
  • Robotics and Motor Control
  • Smart Sensors and Instrumentation
  • Consumer Electronics
  • Medical Devices

Package and Quality

This MCU is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. Microchip Technology ensures high standards of quality and reliability for the PIC18LF4431-I/P, making it a reliable choice for professional and hobbyist projects alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess