EN
  • EN
  • DE

PIC24FJ256GA702-I/SO

Part No PIC24FJ256GA702-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001199-PIC24FJ256GA702-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tube
Product Status Active
Product Status PIC24FJ256GA702
Supplier Device Package 28-SOIC
Package / Case 28-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA702-I/SO CAD Model

Description

Microchip Technology PIC24FJ256GA702-I/SO

The Microchip Technology PIC24FJ256GA702-I/SO is a high-performance, 16-bit microcontroller packed with a wealth of features designed for a variety of embedded applications. This device is part of the PIC24F family, well-known for its power efficiency, ideal for battery-operated and power-sensitive applications.

Key Features:

  • High-Performance CPU: With a modified Harvard architecture, the PIC24FJ256GA702-I/SO delivers up to 16 MIPS performance at 32 MHz, ensuring efficient processing and task handling.
  • Ample Storage: This microcontroller boasts 256 KB of Flash memory and 16 KB of RAM, providing substantial space for complex applications and data buffering.
  • Flexible Power Management: It features multiple power modes, including Idle and Sleep modes, which help in reducing power consumption and extending battery life.
  • Robust Peripheral Set: The device is equipped with a variety of peripherals including UART, SPI, I2C modules for serial communication, and a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Timers and Input/Output: It includes timers, output compare, and input capture modules, along with up to 35 General Purpose I/O pins for versatile control and interfacing options.
  • Extended Temperature Range: The microcontroller operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package and Speed Grade: It comes in a 28-pin SOIC package and the speed grade is denoted by the "-I" in the part number, indicating an industrial temperature range.

Applications:

The PIC24FJ256GA702-I/SO is ideal for an array of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) endpoints. Its combination of power efficiency, processing capability, and extensive peripheral integration makes it a versatile choice for designers looking to optimize their embedded systems.

Whether you are developing a complex control system or a simple IoT device, the PIC24FJ256GA702-I/SO provides a reliable, efficient foundation for your project.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess