EN
  • EN
  • DE

PIC24FJ64GB106-I/PT

Part No PIC24FJ64GB106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 51
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061925-PIC24FJ64GB106-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB106-I/PT CAD Model

Description

Microchip Technology PIC24FJ64GB106-I/PT

The PIC24FJ64GB106-I/PT from Microchip Technology is a high-performance, 16-bit microcontroller packed with a rich set of features and peripherals, making it an ideal choice for a variety of embedded applications. This microcontroller is part of the PIC24F family, known for its low power consumption and efficient operation.

The device comes with 64KB of flash memory and 8KB of RAM, providing ample space for complex applications and data buffering. Its flash memory is designed for high endurance and retention, ensuring reliable storage of your application code and data.

With a maximum CPU speed of 32 MHz, the PIC24FJ64GB106-I/PT delivers the processing power needed for tasks that require quick and responsive computations. The microcontroller operates at a voltage range of 2.2V to 3.6V, striking a balance between energy efficiency and performance capabilities.

This microcontroller features a variety of communication interfaces, including USB 2.0 for connectivity with computers and other USB devices, I2C™ for multi-master communication, SPI for high-speed synchronous serial data transfers, and UART for serial communication. These interfaces enable the PIC24FJ64GB106-I/PT to connect with a wide range of peripheral devices and components.

The 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition applications. Additionally, the microcontroller includes Charge Time Measurement Unit (CTMU) for touch sensing capabilities, making it suitable for user interface applications.

The PIC24FJ64GB106-I/PT is available in a 64-pin TQFP package, which is compact yet offers enough pins for a variety of inputs and outputs. This microcontroller is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Whether you're developing advanced industrial controls, consumer electronics, or Internet of Things (IoT) devices, the PIC24FJ64GB106-I/PT offers a blend of power, memory, and peripherals to bring your innovative ideas to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7352 $53.6760
12+ $8.8084 $105.7008
18+ $8.5331 $153.5958
25+ $8.2578 $206.4450
32+ $7.9826 $255.4432
42+ $7.1568 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess