EN
  • EN
  • DE

PIC24LC211/P

Part No PIC24LC211/P
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085150-PIC24LC211/P
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24LC211/P CAD Model

Description

The PIC24LC211/P is a high-performance, microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatility in various applications. This particular model is part of the expansive PIC microcontroller family that has been empowering designers with reliable and scalable solutions for decades.

Key Features

  • Core: The PIC24LC211/P is built on a 16-bit architecture, offering a perfect balance between processing power and energy efficiency, making it ideal for low-power applications.
  • Memory: It comes equipped with ample amounts of flash memory and RAM, ensuring sufficient space for complex programs and data storage.
  • Timers and Communication Interfaces: This MCU includes a variety of timers, serial communication interfaces such as I2C, SPI, and UART, which facilitate easy data transfer and peripheral control.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for accurate analog signal measurement, crucial for sensor interfacing and data acquisition tasks.
  • Power Management: With advanced power management features, the PIC24LC211/P can operate in multiple power modes, reducing power consumption for battery-powered applications.
  • Peripheral Pin Select (PPS): The flexible PPS feature enables designers to remap digital I/O to optimize the layout of printed circuit boards (PCBs).

Applications

The versatility of the PIC24LC211/P MCU makes it suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices
  • Smart Sensors

Support and Resources

Microchip Technology provides extensive support for the PIC24LC211/P, including development tools, software libraries, and documentation to streamline the development process. Designers can access Microchip's online resources or contact technical support for additional assistance.

Whether you are working on a sophisticated industrial system or a compact consumer device, the Microchip Technology PIC24LC211/P offers the performance, efficiency, and adaptability needed to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess