EN
  • EN
  • DE

PIC32MX274F256B-I/SO

Part No PIC32MX274F256B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28SOIC / MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 17
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC32MX274
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1322197-PIC32MX274F256B-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX274F256B-I/SO CAD Model

Description

Microchip Technology's PIC32MX274F256B-I/SO

The PIC32MX274F256B-I/SO is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the power and flexibility needed for demanding embedded applications. This microcontroller, part of the PIC32MX family, is based on the MIPS M4K Core and is an ideal choice for designers looking for a balance between performance and power consumption.

Key Features

  • Core: MIPS M4K 32-bit core with 80 MHz maximum frequency, providing a robust platform for high-speed computing and real-time processing.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of RAM, the device can handle complex algorithms and data-intensive tasks.
  • Digital Peripherals: Includes a variety of peripherals such as parallel master port (PMP), Peripheral Pin Select (PPS) for mapping digital peripherals to various I/O for design flexibility, and Charge Time Measurement Unit (CTMU) for adding touch sensing or advanced timing functions.
  • Connectivity: Features a range of communication interfaces, including I2C, SPI, and UART, making it suitable for interfacing with various peripherals and external devices.
  • Timers and PWM: Comes with multiple 16-bit timers, input capture, output compare, and PWM modules, which are essential for precise timing operations and motor control applications.
  • Analog Features: Boasts a 10-bit, 1 Msps Analog-to-Digital Converter (ADC), and comparators, catering to analog sensing and monitoring requirements.
  • Operating Voltage: Operates between 2.3V to 3.6V, ensuring low-power consumption for battery-powered and portable applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: Available in a compact 28-pin SOIC package, making it easy to integrate into space-constrained designs.

The PIC32MX274F256B-I/SO is also supported by Microchip's MPLAB® development ecosystem, which includes MPLAB X IDE, MPLAB XC32 Compiler, and MPLAB Harmony for streamlined software development. This microcontroller is a perfect solution for a wide range of applications, including industrial control, consumer electronics, medical devices, and IoT (Internet of Things) projects, where reliable operation, varied connectivity options, and high computational capabilities are required.

With its advanced features and comprehensive development support, the PIC32MX274F256B-I/SO stands out as a versatile microcontroller that can meet the needs of both complex and straightforward embedded system designs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess