EN
  • EN
  • DE

PIC32MX550F256H-V/MR

Part No PIC32MX550F256H-V/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name PIC32MX550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889868-PIC32MX550F256H-V/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX550F256H-V/MR CAD Model

Description

Microchip PIC32MX550F256H-V/MR Microcontroller

The PIC32MX550F256H-V/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require a perfect blend of power efficiency and processing capability. This microcontroller is based on the MIPS M4K Core and is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

One of the standout features of the PIC32MX550F256H-V/MR is its ample 256KB of on-board Flash memory, which provides plenty of space for complex application code. Additionally, it offers 64KB of RAM, allowing for efficient handling of data and multitasking operations. The device operates at a maximum frequency of 50MHz, providing a balanced compromise between speed and power consumption.

The microcontroller comes in a 64-pin QFN package, which is compact and ideal for space-constrained applications. Its I/O options are versatile, with multiple channels for analog-to-digital conversion, a variety of serial communication interfaces such as UART, SPI, and I2C, and several general-purpose input/output pins (GPIOs). This makes it highly adaptable and capable of interfacing with a wide array of peripherals and sensors.

Further enhancing its capabilities, the PIC32MX550F256H-V/MR features a Charge Time Measurement Unit (CTMU) for precise time measurement and capacitive touch sensing, which is ideal for modern user interfaces. It also includes a Peripheral Pin Select (PPS) function, allowing developers to remap digital I/O to optimize board layout and peripheral pin access.

For security-sensitive applications, the device provides a range of features to ensure data integrity and secure communication, such as an onboard cryptographic engine for encryption and decryption and a unique device identifier for authentication purposes.

In summary, the PIC32MX550F256H-V/MR from Microchip Technology is a robust microcontroller that offers a rich set of features and capabilities. Its combination of memory size, processing power, and versatile peripherals make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess