EN
  • EN
  • DE

PIC32MX695F512L-80I/TL

Part No PIC32MX695F512L-80I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 124VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Part Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 124-VFTLA Dual Rows, Exposed Pad
Case / Package 124-VTLA (9x9)
Family Name PIC32MX695
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889877-PIC32MX695F512L-80I/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512L-80I/TL CAD Model

Description

Microchip Technology's PIC32MX695F512L-80I/TL Microcontroller

The PIC32MX695F512L-80I/TL is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This powerful MCU is part of the PIC32MX family, which is renowned for its excellent computational capabilities, extensive peripheral set, and flexible memory options.

This particular model, the PIC32MX695F512L-80I/TL, operates at a maximum frequency of 80 MHz. It comes with an impressive 512 KB of flash memory and 128 KB of RAM, providing ample space for complex applications and data storage. The device is housed in a compact 64-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications while still offering a broad range of input/output options.

Key Features:

  • Core: The MCU is built around the powerful MIPS M4K core, which is capable of executing most instructions in a single cycle, providing high efficiency and speed in processing tasks.
  • Memory: With 512 KB of flash memory and 128 KB of SRAM, the device is well-equipped to handle complex code and data buffering.
  • Connectivity: An extensive set of communication peripherals, including USB, CAN, SPI, I2C, and UART interfaces, allows for versatile connectivity options with other components and devices.
  • Digital and Analog Peripherals: The MCU features a range of peripherals, including digital I/Os, analog-to-digital converters (ADCs), and timers, which facilitate the development of multifaceted applications.
  • Operating Voltage: It operates within a range of 2.3V to 3.6V, making it suitable for low-voltage applications and portable devices.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments.
  • Power Management: The PIC32MX695F512L-80I/TL includes power-saving modes such as Idle and Sleep, which are crucial for energy-sensitive applications.

The MCU is perfect for applications that require significant processing power and varied communication interfaces, such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, and complex consumer products. The package also includes a Peripheral Pin Select (PPS) feature, which allows designers to remap digital I/O to optimize the layout of their printed circuit boards (PCBs).

Overall, the PIC32MX695F512L-80I/TL from Microchip Technology is a robust and versatile microcontroller that offers the perfect blend of performance, memory, and peripheral integration for advanced embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess