EN
  • EN
  • DE

RE46C800SS20T

Part No RE46C800SS20T
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR ION 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -10°C ~ 60°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name RE46C800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931919-RE46C800SS20T
Ultra Librarian 3D Model Ultra Librarian RE46C800SS20T CAD Model

Description

Microchip Technology's RE46C800SS20T Smoke Detector IC

The RE46C800SS20T is a state-of-the-art ionization-type smoke detector integrated circuit (IC) designed and manufactured by Microchip Technology. This highly sophisticated device is specifically engineered to provide reliable performance in residential and commercial smoke detection systems. The IC is housed in a compact 16-pin SOIC package, making it suitable for space-constrained applications.

At the core of the RE46C800SS20T is a low-power CMOS ionization sensor interface that ensures minimal power consumption, which is critical for battery-operated smoke alarms. This feature extends the life of smoke detectors, reducing the need for frequent battery replacements and enhancing overall safety. The IC includes a built-in horn driver and a high-voltage alarm driver, which can directly drive piezo horns and interconnect multiple alarms for synchronized alerting in multi-detector systems.

The device boasts a range of features that enhance its functionality and ease of use. It comes with a timer mode that allows for a reduced sensitivity period during a push-button initiated alarm test. This ensures users can test the functionality of their smoke detectors without triggering false alarms. Additionally, the RE46C800SS20T includes an interconnect filter that prevents unwanted alarms from transient electrical noise, providing a more stable and reliable smoke detection system.

Microchip's RE46C800SS20T also features a low-battery detection circuit that alerts users when the battery voltage drops below a predefined threshold, ensuring the smoke detector remains operational at all times. The IC's chamber test diagnostics help in verifying the sensor's condition and functionality, contributing to the overall maintenance and safety of the smoke detection system.

Designed with safety in mind, the RE46C800SS20T is a versatile and robust solution for smoke detection needs. Its integration of multiple features into a single IC simplifies the design and manufacturing process for smoke alarm manufacturers, making it an excellent choice for new designs and upgrades to existing systems.

For more detailed information and technical specifications, designers and engineers are encouraged to review the product datasheet and support documentation available on the Microchip Technology website.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6921 $59.2235
85+ $1.3885 $118.0225
130+ $1.3450 $174.8500
180+ $1.3017 $234.3060
230+ $1.2583 $289.4090
310+ $1.1281 $349.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess