EN
  • EN
  • DE

PM8254B-F3EI

Part No PM8254B-F3EI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Applications Controller
Interface PCI Express
Package / Case 884-BGA
Supplier Device Package 884-BBGA (25x25)
Mounting Type Surface Mount
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1217585-PM8254B-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8254B-F3EI CAD Model

Description

Microchip Technology's PM8254B-F3EI Product Overview

The PM8254B-F3EI is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronic systems. This product is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability, performance, and innovation.

Key Features

  • High Performance: The PM8254B-F3EI is engineered to deliver top-notch performance, ensuring efficient operation and high-speed processing capabilities for demanding applications.
  • Energy Efficiency: This component is designed with energy efficiency in mind, helping to reduce power consumption and extend the life of battery-powered devices.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Construction: Built to withstand harsh conditions, the PM8254B-F3EI is suitable for use in a wide range of environments, ensuring consistent performance and durability.
  • Integration Friendly: The device is designed to be easily integrated into various systems, supporting a range of interfaces and protocols for seamless connectivity.

Applications

Microchip Technology's PM8254B-F3EI is versatile enough to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Equipment
  • Medical Devices

Quality and Support

Users of the PM8254B-F3EI can rest assured knowing that they are backed by Microchip Technology's commitment to quality. The product is manufactured to the highest standards, ensuring reliability and longevity. Additionally, Microchip provides comprehensive technical support, including detailed documentation, application notes, and customer service, to assist with integration and troubleshooting.

In summary, the PM8254B-F3EI is a testament to Microchip Technology's dedication to providing advanced solutions that meet the evolving needs of the electronics industry. With its combination of performance, efficiency, and compact size, it stands as an ideal choice for designers looking to create the next generation of electronic products.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess