EN
  • EN
  • DE

RN171-I/RM

Part No RN171-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Status Active
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, DBPSK, DQPSK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 12dBm
Sensitivity -83dBm
Serial Interfaces SDIO, SPI, UART
Antenna Type Not Included
Memory Size 2MB ROM, 128kB RAM
Supply Voltage - Operating 3 V to 3.7 V
Current - Receiving 40mA
Current - Transmitting 120mA to 190mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Dimension Module
Win Source Part Number 297099-RN171-I/RM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Wireless, System Monitoring, Industrial, Sensing & Instrumentation, Automation & Process Control, Portable Devices, Power Management
Family Name RN171
Introduction Date January 24, 2011
ECCN 5A992.c
Country of Origin Vietnam
Halogen Free Unknown
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian RN171-I/RM CAD Model

Description

The RN171-I/RM from Microchip Technology is a compact and versatile Wi-Fi module that provides a reliable and powerful solution for wireless communication in embedded applications. This module is designed to simplify the integration of Wi-Fi connectivity into a wide range of devices, making it an ideal choice for developers looking to add wireless capability to their products with minimal effort and cost.

Key Features

  • Integrated TCP/IP Stack: The RN171-I/RM comes with a full onboard TCP/IP stack, which eliminates the need for a separate microcontroller to handle network protocols. This feature simplifies the design process and reduces the overall system cost.
  • Easy Configuration: The module can be easily configured through simple ASCII commands via a UART interface, making it accessible for developers of all skill levels. It also supports over-the-air firmware updates, ensuring that the module can be kept up-to-date with the latest features and security patches.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the RN171-I/RM has several power-saving modes that help to extend battery life in portable devices.
  • Robust Security: The module supports a variety of security protocols including WEP, WPA, and WPA2 to ensure secure data communication.
  • Flexible Connectivity: It offers a range of networking options, including ad-hoc and infrastructure modes, as well as the ability to create a soft access point for other wireless devices to connect to.
  • Compact Form Factor: The small size of the RN171-I/RM makes it perfect for space-constrained applications, allowing it to be integrated into compact devices without significantly increasing their size.

Applications

The RN171-I/RM is suitable for a variety of applications, including but not limited to:

  • Industrial Monitoring and Control
  • Home Automation Systems
  • Remote Sensor Networks
  • Telemetry and M2M (Machine to Machine) Communications
  • Medical Devices and Healthcare

With its robust feature set and ease of use, the Microchip Technology RN171-I/RM Wi-Fi module is an excellent choice for developers looking to incorporate wireless capabilities into their embedded systems.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 791 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess