EN
  • EN
  • DE

RN1723-I/RM100

Part No RN1723-I/RM100
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MOD WIFI SURFACE MOUNT  /  WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, DBPSK, DQPSK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 12dBm
Sensitivity -83dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included
Memory Size 2MB ROM, 128kB RAM
Voltage - Supply 3.3V
Current - Receiving 40mA
Current - Transmitting 120mA ~ 190mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 49-SMD Module
Firmware Version 1.0.0
Base Product Number RN1723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8529.90.2100
Standard Package 50
Win Source Part Number 1088718-RN1723-I/RM100
Ultra Librarian 3D Model Ultra Librarian RN1723-I/RM100 CAD Model

Description

The Microchip Technology RN1723-I/RM100 is a cutting-edge Wi-Fi module that offers a compact, high-performance solution for a wide range of wireless applications. Integrating both hardware and software capabilities, this module is designed to simplify the process of adding Wi-Fi connectivity to your electronic designs.

Key Features

  • Integrated TCP/IP Stack: The RN1723-I/RM100 comes with a full onboard TCP/IP stack that minimizes the load on the host processor, helping to reduce both system complexity and power consumption.
  • Easy Configuration: This module can be configured through simple ASCII commands via a UART interface, which makes it accessible for developers of all skill levels.
  • Flexible Power Options: It supports a wide range of power supply voltages, making it suitable for various applications without the need for additional power conditioning hardware.
  • Wi-Fi Security: With advanced security protocols such as WPA/WPA2 personal and enterprise, the RN1723-I/RM100 ensures secure wireless data communication.
  • Small Footprint: The compact size of the module allows it to be easily integrated into space-constrained designs, providing Wi-Fi connectivity without a significant increase in the size of the end product.

Applications

The versatility of the RN1723-I/RM100 makes it an ideal choice for a variety of applications, including but not limited to:

  • Home Automation Systems
  • Industrial Control Systems
  • Remote Sensor Monitoring
  • Wireless Audio/Video Streaming Devices
  • Healthcare and Medical Devices

Technical Specifications

The RN1723-I/RM100 operates in the ISM 2.4 GHz frequency band and is compliant with 802.11b/g/n standards. It boasts an industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions. The module also includes multiple I/O options for greater flexibility in interfacing with different peripherals and systems.

Conclusion

With its robust feature set and ease of use, the Microchip Technology RN1723-I/RM100 is an excellent choice for designers and engineers looking to incorporate reliable Wi-Fi functionality into their products. Its combination of power efficiency, compact size, and comprehensive security features make it a versatile solution that can meet the demands of a wide array of wireless applications.

You May Also Be Interested in

U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0359 $78.0718
4+ $32.0295 $128.1180
5+ $31.0286 $155.1430
7+ $30.0277 $210.1939
9+ $29.0267 $261.2403
12+ $26.0240 $312.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess