EN
  • EN
  • DE

S25140

Part No S25140
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1400 V
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1400 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S25140
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282293-S25140
Ultra Librarian 3D Model Ultra Librarian S25140 CAD Model

Description

Microchip Technology's S25140 Product Overview

Microchip Technology's S25140 is a cutting-edge integrated circuit designed to cater to the needs of modern electronics. This versatile product is part of Microchip's extensive lineup of semiconductor solutions, known for their reliability and performance in a wide range of applications.

Key Features

  • High Performance: The S25140 is built to deliver top-notch efficiency and speed, making it an ideal choice for high-demand systems.
  • Low Power Consumption: With energy efficiency in mind, this device is engineered to minimize power usage, thereby extending the life of battery-powered devices and reducing energy costs for wired systems.
  • Robust Security: Security features are embedded to ensure the protection of sensitive data, making the S25140 a trustworthy component for applications requiring data integrity and confidentiality.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature spectrum, ensuring stability in diverse environmental conditions.

Applications

The versatility of the S25140 allows it to be integrated into a multitude of electronic systems. It is particularly well-suited for:

  • Automotive systems, where reliability and performance under harsh conditions are paramount.
  • Industrial control units, which require robust operation and longevity.
  • Consumer electronics, where efficiency and compact design are highly valued.
  • Communication devices that demand high-speed data processing and secure data handling.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The S25140 is no exception, and it comes with the assurance of Microchip's rigorous testing and quality control processes. Additionally, customers can access comprehensive technical support and resources to help integrate the S25140 into their designs seamlessly.

Whether you're developing the next generation of automotive electronics, upgrading industrial machinery, or innovating within the consumer electronics space, the S25140 from Microchip Technology is engineered to meet your needs with precision and dependability.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess