The BFR96 from NXP is a high-performance silicon NPN planar RF transistor tailored for the demanding requirements of high-frequency applications. Designed to operate at frequencies up to several GHz, this transistor is a prime choice for professionals in the field of RF communications and signal processing.
Key Features
- Frequency Range: The BFR96 is engineered to function optimally in applications that operate within the GHz range, making it suitable for a variety of high-speed wireless systems.
- High Gain Bandwidth Product: With an exceptional gain bandwidth product (fT), this transistor delivers excellent amplification performance for high-frequency signals.
- Low Noise Figure: The low noise figure of the BFR96 ensures that signal integrity is maintained, minimizing the degradation of signal quality in sensitive RF circuits.
- High Power Gain: It offers a high power gain, which is crucial for maintaining signal strength over long distances or in environments with high attenuation.
- Robust Construction: The BFR96 is built to withstand the rigors of demanding RF applications, ensuring reliability and a long operational life.
Applications
The versatility of the BFR96 makes it an ideal choice for a wide range of applications, including:
- RF amplifiers and oscillators
- High-frequency signal processing
- Telecommunications infrastructure
- Satellite communication systems
- Professional radio equipment
Technical Specifications
Parameter
Value
Configuration
Single
Transistor Polarity
NPN
Collector-Emitter Voltage (Vceo)
15V
Collector-Base Voltage (Vcbo)
30V
Emitter-Base Voltage (Vebo)
3V
Collector Current (Ic)
30mA
Total Device Dissipation (Pd)
1.5W
DC Current Gain (hFE)
40 to 200
Operating Temperature Range
-65°C to +150°C
The BFR96 by NXP offers a compelling blend of high-frequency performance, reliability, and versatility, making it a top choice for designers and engineers focused on the cutting edge of RF technology.