EN
  • EN
  • DE

SCH3224-SY-TR

Part No SCH3224-SY-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTLR IO LPC MULT PORT 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 24
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-WFBGA
Supplier Device Package 100-WFBGA (8x8)
Base Product Number SCH3224
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264981-SCH3224-SY-TR
Ultra Librarian 3D Model Ultra Librarian SCH3224-SY-TR CAD Model

Description

Microchip Technology's SCH3224-SY-TR Super I/O Controller

The SCH3224-SY-TR is a highly integrated, feature-rich Super I/O (Input/Output) controller from the renowned semiconductor manufacturer, Microchip Technology. This advanced device is designed to manage the interface between a system's digital processing core and its peripheral devices, making it an essential component for desktop and notebook computers, servers, and embedded systems.

The SCH3224-SY-TR is part of Microchip's extensive Super I/O product line and offers a seamless solution for interfacing with a variety of legacy and contemporary device standards. The controller is equipped with multiple high-performance serial ports, parallel ports, a keyboard and mouse interface, and a versatile set of GPIOs (General Purpose Input/Output), all in a single chip, which helps reduce the overall system footprint and BOM (Bill of Materials) cost.

Among its key features, the SCH3224-SY-TR provides:

  • Multiple UARTs (Universal Asynchronous Receiver/Transmitters) for serial communication.
  • A standard IEEE 1284-compliant parallel port for interfacing with printers and other parallel devices.
  • A PS/2 interface for connecting keyboards and mice, ensuring compatibility with a wide range of input devices.
  • Robust GPIOs that can be programmed for various functions and applications.
  • Low power consumption, which is critical for battery-powered devices like laptops.
  • Enhanced hardware monitoring capabilities to ensure system stability and performance.

The SCH3224-SY-TR is available in a compact surface-mount package and is designed with the high-quality standards for which Microchip Technology is known. This makes it an ideal choice for system designers looking to incorporate reliable I/O capabilities into their products with minimal design complexity. Additionally, Microchip provides extensive support and documentation, ensuring that integrating the SCH3224-SY-TR into your design is as smooth and efficient as possible.

For developers and manufacturers aiming to create systems with robust I/O functionalities while maintaining a competitive edge in terms of cost and space, the SCH3224-SY-TR by Microchip Technology represents a smart and strategic choice.

You May Also Be Interested in

Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess