EN
  • EN
  • DE

SG1843L

Part No SG1843L
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWMS, HIGH-RELIABIL  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 30V
Frequency - Switching 100Hz ~ 500kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1843
Other Names 150-SG1843L
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250177-SG1843L
Ultra Librarian 3D Model Ultra Librarian SG1843L CAD Model

Description

The SG1843L from Microchip Technology is a highly efficient and reliable current mode Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This versatile component is engineered to provide precise power control and is ideal for switch-mode power supplies, DC-DC converters, and other power control applications.

Key Features:

  • Current Mode Operation: Ensures fast response to load changes and provides inherent pulse-by-pulse current limiting.
  • Wide Operating Range: The SG1843L operates at a voltage range from 8V to 35V, making it suitable for a variety of applications.
  • Adjustable Frequency: Users can set the operating frequency from 1kHz to 500kHz, allowing flexibility in design optimization.
  • High Current Totem Pole Output: Capable of directly driving a power MOSFET, the SG1843L features a high current totem pole output with a 500mA peak current capability.
  • Low Start-Up Current: The device features a low start-up current of 500μA, which helps reduce power consumption during the initial power-up phase.
  • Under-Voltage Lockout: With a built-in under-voltage lockout, the SG1843L ensures that the device remains off until the supply voltage reaches a safe operating level.

Applications:

  • AC-DC Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Power Supply Overcurrent Protection
  • LED Drivers

The SG1843L PWM controller is designed for ease of use and integration, featuring a minimal external component count, which can help reduce overall system cost and complexity. With its robust design and comprehensive protection features, the SG1843L from Microchip Technology is a reliable choice for designers looking to create efficient and durable power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess