EN
  • EN
  • DE

SG7815AIG-DESC

Part No SG7815AIG-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 15V 1.5A TO257  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-257
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 15V
Voltage Dropout (Max) 2.5V @ 500mA
Current - Output 1.5A
Current - Supply (Max) 7 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-257-3
Supplier Device Package TO-257
Base Product Number SG7815
Other Names 150-SG7815AIG-DESC
Standard Package 41
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244882-SG7815AIG-DESC
Ultra Librarian 3D Model Ultra Librarian SG7815AIG-DESC CAD Model

Description

Microchip Technology's SG7815AIG-DESC Voltage Regulator

The SG7815AIG-DESC is a robust fixed-voltage integrated circuit regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision-engineered component is specifically designed to maintain a constant 15V output voltage, with impressive reliability and efficiency. It is a part of the positive linear voltage regulator family and is widely used in various applications, from simple household electronics to complex military and aerospace systems.

The SG7815AIG-DESC is characterized by its exceptional stability and low dropout voltage, making it an ideal choice for high-performance applications that require a stable power supply. Its ability to handle a maximum input voltage of up to 35V and deliver a fixed output voltage of 15V at up to 1.5A of output current makes it versatile and capable of powering a wide range of devices.

This voltage regulator is enclosed in a TO-257 package, which is known for its high thermal performance and durability. The TO-257 package ensures that the SG7815AIG-DESC can operate reliably even under challenging conditions, thanks to its ability to dissipate heat effectively. This feature is particularly important for applications that may experience elevated temperatures or require long-term stability.

Moreover, the SG7815AIG-DESC is designed with built-in protection features, including short-circuit protection and thermal overload protection. These features safeguard the device and the systems it powers, ensuring that they continue to operate safely even under fault conditions. The thermal overload protection, in particular, prevents the regulator from overheating, which can lead to damage or failure of the electronic components.

Microchip Technology's commitment to quality is evident in the SG7815AIG-DESC, which is part of their DESC (Defense Electronics Supply Center) series of products. These products are built to meet stringent military specifications, ensuring high reliability and performance in mission-critical applications. The SG7815AIG-DESC is a testament to Microchip's ability to deliver high-quality, dependable components that can meet the needs of the most demanding environments.

Whether for industrial, commercial, or defense-related applications, the SG7815AIG-DESC voltage regulator from Microchip Technology is an excellent choice for ensuring a stable and reliable power supply.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess