EN
  • EN
  • DE

SMDA24C-8E3/TR13

Part No SMDA24C-8E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA24
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299029-SMDA24C-8E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA24C-8E3/TR13 CAD Model

Description

Microchip Technology's SMDA24C-8E3/TR13 TVS Diode Array

The SMDA24C-8E3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode array designed by Microchip Technology to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This robust component is specifically engineered to safeguard eight data or power lines from the destructive effects of overvoltage and undervoltage transients.

Constructed with the needs of modern electronics in mind, the SMDA24C-8E3/TR13 offers a working stand-off voltage of 24V, which makes it suitable for a wide array of applications, including USB interfaces, Ethernet lines, and other communication ports that require a higher voltage tolerance. Its design is optimized to absorb high transient energies and dissipate them effectively, ensuring the reliability and longevity of the protected device.

The array configuration of the SMDA24C-8E3/TR13 provides a multi-line defense system in a compact package, minimizing the need for multiple discrete components and thereby saving valuable board space. This component is packaged in a convenient SO-8 configuration, which is easy to integrate into a variety of PCB designs. The "TR13" suffix indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes, enhancing the efficiency of mass production.

Key features of the SMDA24C-8E3/TR13 include low clamping voltage, low operating and leakage currents, as well as the ability to withstand repetitive ESD strikes without performance degradation. This ensures that the device not only protects from the initial transient event but also maintains its protective capabilities over the long term. Additionally, the array is characterized for ESD protection to the IEC 61000-4-2 standard, reassuring designers that it can handle the toughest ESD challenges.

Overall, the SMDA24C-8E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Its advanced protective features, combined with its ease of integration, make it an indispensable component in the protection of sensitive circuits.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess