EN
  • EN
  • DE

SY100E212JZ TR

Part No SY100E212JZ TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC REGISTER 3BIT SCAN 28-PLCC  /  Scannable Register IC 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scannable Register
Supply Voltage 4.2V ~ 5.5V
Number of Bits 3
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E212
Other Names SY100E212JZ TR,SY100E212JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256478-SY100E212JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100E212JZ TR CAD Model

Description

Product Overview: SY100E212JZ TR from Microchip Technology

Microchip Technology's SY100E212JZ TR is a high-performance, precision-engineered integrated circuit that serves as a quintessential component in advanced electronic systems. This product is part of Microchip's family of high-speed, low-power logic devices designed to meet the stringent requirements of today's fast-paced digital environments.

Key Features:

  • High-Speed Operation: The SY100E212JZ TR is capable of handling high-speed signals, making it an ideal choice for applications requiring rapid data processing and transmission.
  • Low Power Consumption: Despite its fast operation, this device is designed for low power consumption, ensuring energy efficiency in your electronic designs.
  • Differential Inputs and Outputs: It boasts differential inputs and outputs, providing improved noise immunity and signal integrity, which is crucial for maintaining performance in electrically noisy environments.
  • Extended Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications where reliability under varying thermal conditions is a must.
  • Multiple Logic Functions: This integrated circuit supports various logic functions, offering flexibility in its application across different digital logic scenarios.

Applications:

The SY100E212JZ TR is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed communication systems
  • Networking equipment
  • Signal processing units
  • Automated test equipment
  • Military and aerospace electronics

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The SY100E212JZ TR is manufactured under stringent quality control measures, ensuring that each device meets the highest standards of performance and durability. It is also available in a convenient tape and reel (TR) packaging, which facilitates automated assembly processes and contributes to the reduction of production costs and time.

Technical Specifications:

The technical specifications of the SY100E212JZ TR include a supply voltage range that accommodates standard logic levels, along with compatibility with ECL (Emitter Coupled Logic) standards. Its package type is designed to be PCB-friendly, allowing for straightforward integration into various electronic designs.

In conclusion, the SY100E212JZ TR from Microchip Technology is a robust, high-speed logic device that offers designers the performance and flexibility required for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess