EN
  • EN
  • DE

SY100ELT24ZG

Part No SY100ELT24ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PNP TTL 8-SOIC / Translator TTL to ECL 1-CH Unidirectional 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100ELT
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal ECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 795883-SY100ELT24ZG
Popularity Medium
Supply and Demand Status Limited
Family Name SY100ELT24
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100ELT24ZG CAD Model

Description

Microchip Technology's SY100ELT24ZG: A High-Performance Differential Receiver

The SY100ELT24ZG, crafted by the renowned Microchip Technology, is a cutting-edge differential receiver that stands out in the market for its remarkable performance and reliability. This precision device is specifically designed to address the stringent requirements of high-speed data communication systems, making it an ideal component for a wide array of applications, including telecommunications, data processing, and automated test equipment.

Key Features:

  • Advanced Technology: The SY100ELT24ZG is built using Microchip's sophisticated high-speed bipolar process, which ensures rapid signal processing and robust operation even in demanding environments.
  • High-Speed Performance: With the capability to handle data rates in excess of 5 Gbps, this differential receiver is optimized for high-speed signal detection, providing users with a swift and precise response.
  • Differential Design: The device's differential inputs and outputs offer improved noise immunity, making it highly effective in reducing the impact of electromagnetic interference and crosstalk, thus ensuring signal integrity.
  • Power Efficiency: Despite its high-speed capabilities, the SY100ELT24ZG is designed for low power consumption, which is critical for maintaining efficiency in complex electronic systems.
  • Flexible Power Supply: It operates over a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in various system designs and compatibility with different logic levels.
  • Robust Packaging: Enclosed in a compact 8-pin SOIC package, the SY100ELT24ZG is not only space-efficient but also robust, ensuring long-term reliability and ease of integration into a variety of circuit boards.

Applications:

The SY100ELT24ZG's versatility makes it an excellent choice for numerous high-speed applications, including but not limited to:

  • High-speed data transmission systems
  • Fiber optic receivers
  • Backplane data communication
  • Automated test equipment
  • Clock distribution networks

With its exceptional performance and robust design, the Microchip Technology SY100ELT24ZG differential receiver is a pivotal component for designers seeking to enhance their high-speed data communication systems with precision, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess