EN
  • EN
  • DE

SY10E107JC

Part No SY10E107JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR QUINT 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type XOR/XNOR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 127384-SY10E107JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E107JC CAD Model

Description

Microchip Technology's SY10E107JC: A High-Speed Quint Differential Line Receiver

The SY10E107JC from Microchip Technology is a quint (five-channel) differential line receiver designed for high-speed applications that require low power consumption and high data throughput. Engineered to be compatible with ECL, PECL, and CML logic families, this device is a versatile component for various digital systems.

Key Features:

  • High-Speed Performance: With a typical propagation delay of only 1.3ns, the SY10E107JC ensures rapid signal processing, making it ideal for applications that demand quick response times.
  • Differential Design: The differential inputs provide improved noise immunity and allow for longer cable runs by minimizing the effects of electromagnetic interference (EMI).
  • Multiple Logic Level Compatibility: This line receiver is compatible with ECL, PECL, and CML logic levels, offering flexibility in interfacing with various digital logic families.
  • Power Supply Options: The device operates with a single 5V power supply or a dual ±5V power supply, providing design versatility for different system requirements.
  • Temperature Range: The SY10E107JC is operational over the full industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

The SY10E107JC is suitable for a wide range of applications, including:

  • High-speed data communication and processing systems
  • Automated test equipment (ATE)
  • Digital signal processing (DSP)
  • High-frequency clock distribution networks
  • Telecommunications and networking equipment

Package and Quality:

The SY10E107JC is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connections for high-density mounting. Microchip Technology is committed to high-quality standards, ensuring that this line receiver meets the rigorous demands of industrial and commercial applications.

Whether you're designing a sophisticated digital communication system or looking for a reliable component for high-speed signal processing, the SY10E107JC from Microchip Technology offers the performance and reliability required for cutting-edge electronic designs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess