EN
  • EN
  • DE

SY88922VKC

Part No SY88922VKC
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description 5V/3.3V 2.5Gbps LASER DIODE DRIVER | IC LASR DRVR 2.5GBPS 5.5V 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Supply Current 25mA
Current - Modulation 30mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number SY88922
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263119-SY88922VKC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88922VKC CAD Model

Description

The SY88922VKC is a state-of-the-art, high-speed logic gate from Microchip Technology, engineered to deliver exceptional performance for advanced communication systems. This product is designed with the cutting-edge needs of modern electronics in mind, offering a blend of speed, reliability, and functionality that sets it apart in the market.

Key Features

  • High-Speed Operation: The SY88922VKC boasts incredibly fast propagation delay times, making it ideal for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this component is designed to operate with minimal power consumption, helping to maintain energy efficiency in your designs.
  • Differential Inputs: The device features differential inputs, which enhance noise immunity and allow for better signal integrity over long distances or in electrically noisy environments.
  • Single Supply Voltage: Operating with a single 3.3V or 5V power supply, the SY88922VKC simplifies power management in complex systems.
  • PECL Output: The Positive Emitter-Coupled Logic (PECL) output offers fast switching times and compatibility with PECL input logic levels, ensuring easy integration with existing systems.
  • Industrial Temperature Range: This device is designed to operate reliably over a wide temperature range, making it suitable for industrial applications with demanding environmental conditions.

Applications

The SY88922VKC is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission
  • Fiber optic networks
  • Telecommunications equipment
  • Test and measurement systems
  • Automated test equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY88922VKC is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of the most critical applications. With its robust design and proven performance, the SY88922VKC is a reliable choice for designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess