EN
  • EN
  • DE

SY89534LHZ-TR

Part No SY89534LHZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output LVPECL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89534
Other Names SY89534LHZ TR,SY89534LHZ TR,SY89534LHZTR,SY89534LHZTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269704-SY89534LHZ-TR
Ultra Librarian 3D Model Ultra Librarian SY89534LHZ-TR CAD Model

Description

Microchip Technology's SY89534LHZ-TR: High-Speed Differential Receiver/Driver

The SY89534LHZ-TR from Microchip Technology is a state-of-the-art, high-speed differential receiver/driver designed to cater to the demanding requirements of modern communication and data systems. This precision device is part of Microchip's high-performance portfolio, offering a robust solution for managing differential signals with exceptional integrity and speed.

Key Features:

  • High-Speed Performance: The SY89534LHZ-TR is engineered to operate at extremely high speeds, making it suitable for applications that require rapid data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this component is designed to consume minimal power, thereby enhancing system efficiency and reducing thermal footprints.
  • Flexible Voltage Range: It accommodates a broad range of supply voltages, offering versatility in different system designs and ensuring compatibility with various logic levels.
  • Robust Signal Integrity: The device is designed to maintain signal integrity even in challenging environments, ensuring reliable performance and data transmission accuracy.
  • Surface Mount Package: The SY89534LHZ-TR comes in a surface mount package, facilitating easy integration into PCB designs and contributing to a compact system form factor.

Applications:

The SY89534LHZ-TR is ideal for a wide range of applications where high-speed signal processing is crucial. These include, but are not limited to, telecommunications, data centers, high-speed computing, and advanced industrial automation systems. Its ability to handle high-speed differential signals makes it a perfect choice for high-frequency data paths, clock distribution networks, and point-to-point baseband data transmission.

Product Reliability:

Microchip Technology is renowned for its commitment to product reliability and quality assurance. The SY89534LHZ-TR is no exception, as it undergoes rigorous testing and validation to meet industry standards. Customers can trust in the reliability and longevity of this component for their critical applications.

In summary, the SY89534LHZ-TR is a testament to Microchip Technology's expertise in delivering high-performance, reliable, and efficient solutions for the management of differential signals in a variety of high-speed applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess