Product Overview: TC1044SCOA713
The TC1044SCOA713 is a high-performance, charge pump voltage converter manufactured by Microchip Technology. This integrated circuit provides a reliable solution for applications requiring voltage level translation or inversion in a compact package. It is designed to be versatile and efficient, making it ideal for a variety of electronic devices.
Key Features
- High Voltage Conversion Efficiency: The TC1044SCOA713 is capable of converting a positive voltage in the range of 1.5V to 12V to a corresponding negative voltage with a high conversion efficiency, ensuring minimal power loss in the process.
- Low Power Consumption: With a quiescent current of only 10µA, this charge pump voltage converter is optimized for battery-operated devices, where power conservation is critical.
- Excellent Power Supply Rejection: The device features a high power supply rejection ratio (PSRR), making it less sensitive to noise on the power supply line, which is essential for maintaining stable operation.
- Small Form Factor: The TC1044SCOA713 comes in a compact 8-pin SOIC package, allowing for space-saving designs in tight PCB layouts.
Applications
The versatility of the TC1044SCOA713 makes it suitable for a wide range of applications, including:
- Portable battery-powered equipment
- Operational amplifier power supplies
- Handheld instrumentation
- Data acquisition systems
- Medical devices
- Negative voltage generators in mixed-signal processing
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
1.5V to 12V |
| Output Voltage Range |
-1.5V to -12V |
| Quiescent Current |
10µA |
| Package Type |
8-pin SOIC |
Overall, the TC1044SCOA713 from Microchip Technology is a robust and efficient solution for designers looking to implement a negative voltage rail or perform voltage level translation in their systems, without compromising on space or power efficiency.