EN
  • EN
  • DE

TC14433AEPG

Part No TC14433AEPG
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2 DIGIT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 1.4mA
Supply Voltage - Operating 4.5 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 052614-TC14433AEPG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14433AEPG CAD Model

Description

The TC14433AEPG is a highly versatile and reliable analog-to-digital converter (ADC) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to cater to a broad range of applications, this integrated circuit offers a perfect blend of functionality and performance for designers looking to incorporate precise data acquisition into their systems.

Key Features:

  • High Resolution: The TC14433AEPG boasts a 3 3/4 digit resolution, ensuring accurate and high-precision measurements for critical applications.
  • Dual-Slope A/D Conversion: The device employs a dual-slope analog-to-digital conversion technique, which enhances noise rejection and results in stable readings even in the presence of signal noise.
  • Onboard Reference Voltage: It comes equipped with an internal reference voltage, simplifying the design process by reducing the need for external components.
  • Multiple Display Modes: The ADC supports various display modes, including overflow and underflow indications, which are essential for error detection and handling.
  • Low Power Consumption: Designed with power efficiency in mind, the TC14433AEPG is ideal for battery-powered and portable devices, where energy conservation is paramount.
  • Flexible Interface Options: It provides a versatile interface that is compatible with most microprocessors, allowing for easy integration into a wide array of systems.

Applications:

The TC14433AEPG is suitable for a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Consumer electronics

Package and Availability:

This ADC is available in a 40-pin PDIP (Plastic Dual In-line Package) format, referenced by the part number TC14433AEPG. It is designed for through-hole mounting, which facilitates easy replacement and repair. For pricing, availability, and additional information, interested parties should contact Microchip Technology or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess