EN
  • EN
  • DE

TC4427AMJA

Part No TC4427AMJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Low-Side Gate Driver IC Non-Inverting 8-CERDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm)
Case / Package 8-CERDIP
Family Name TC4427A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 56
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936159-TC4427AMJA
Ultra Librarian 3D Model Ultra Librarian TC4427AMJA CAD Model

Description

The TC4427AMJA is a high-quality, robust MOSFET driver from Microchip Technology, designed to provide reliable and efficient performance for a wide range of power management applications. This device is particularly well-suited for driving capacitive loads, such as the gates of power MOSFETs, with speed and precision.

Key Features:

  • Dual High-Speed Output: The TC4427AMJA features two independent output drivers, each capable of delivering 1.5A of peak current, making it an excellent choice for driving complementary power MOSFETs in push-pull or half-bridge configurations.
  • Wide Operating Voltage Range: This driver operates over a broad supply voltage range from 4.5V to 18V, providing the versatility needed to accommodate various supply levels in complex systems.
  • High-Speed Operation: With its fast rise and fall times of typically 25ns and 20ns respectively, the TC4427AMJA ensures quick switching transitions, which is crucial for reducing power losses and improving efficiency in power conversion circuits.
  • Latch-Up Protected: The device is designed to withstand up to 500mA of reverse current, offering protection against latch-up, a condition that can lead to device failure.
  • Input Logic Compatibility: The inputs are compatible with standard CMOS or LSTTL outputs, down to 2.4V logic, which allows for easy interfacing with a variety of control circuits.
  • Robust Thermal Performance: Enclosed in a CERDIP-8 package, the TC4427AMJA is capable of operating over an industrial temperature range of -55°C to +125°C, ensuring reliable performance even in harsh environmental conditions.

Applications:

The TC4427AMJA is an ideal choice for driving power MOSFETs in applications such as:

  • DC/DC converters
  • Motor controllers
  • Power supplies
  • Automotive environments
  • Switch mode power operations

With its combination of high-speed operation, robust output drive, and protection features, the TC4427AMJA from Microchip Technology is a reliable and efficient solution for designers looking to improve the performance and durability of their power management systems.

You May Also Be Interested in

Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0286 $65.1430
11+ $10.6901 $117.5911
17+ $10.3561 $176.0537
24+ $10.0219 $240.5256
30+ $9.6879 $290.6370
40+ $8.6858 $347.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess