EN
  • EN
  • DE

TC54VC3002EZB

Part No TC54VC3002EZB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3  /  Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number TC54VC3002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC54VC3002EZB-NDR
Standard Package 1,000
Win Source Part Number 1098254-TC54VC3002EZB
Ultra Librarian 3D Model Ultra Librarian TC54VC3002EZB CAD Model

Description

Microchip Technology TC54VC3002EZB Voltage Detector

The TC54VC3002EZB is a notable product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision voltage detector is designed for systems that require voltage monitoring to protect sensitive electronic components. It is an essential component for applications where voltage thresholds are critical for performance and reliability.

Key Features

  • Accuracy: The TC54VC3002EZB boasts a high level of detection accuracy, ensuring reliable monitoring and response to voltage variations.
  • Voltage Threshold: This device is designed to detect a nominal threshold voltage of 3.0V, making it ideal for use in 3.0V-powered systems.
  • Low Power Consumption: With its low operating current, the TC54VC3002EZB is an excellent choice for battery-powered and portable applications where power efficiency is paramount.
  • Compact SOT-23B Package: The small footprint of the SOT-23B package allows for integration into space-constrained designs without compromising performance.
  • Output Type: The detector provides an active-low output, which becomes asserted when the monitored voltage falls below the specified threshold, allowing for easy integration with microcontrollers and other logic systems.

Applications

The TC54VC3002EZB is versatile and can be used across a wide range of applications. These include:

  • Portable Electronics
  • Battery Management Systems
  • Microcontroller Reset Circuits
  • Power-Supply Monitoring
  • Embedded Systems

Why Choose the TC54VC3002EZB

Choosing the TC54VC3002EZB from Microchip Technology means selecting a product that delivers consistent performance and reliability. Its precision voltage monitoring capabilities make it an indispensable component in systems where voltage thresholds must be accurately maintained. Whether you're designing a new portable device or looking to enhance the safety and stability of your existing applications, the TC54VC3002EZB provides a solution that engineers can trust.

With Microchip's reputation for quality and support, the TC54VC3002EZB is more than just a component; it's a safeguard for your electronic designs, ensuring that they operate within their intended voltage parameters for optimal functionality and longevity.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess