The TC55RP2602EMB713 is a precision, low-power operational amplifier brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to offer a blend of performance and energy efficiency, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.
With its advanced design, the TC55RP2602EMB713 boasts a low input offset voltage and a high gain bandwidth product, ensuring accurate signal amplification with minimal distortion. The device operates over a wide supply voltage range, accommodating various system requirements without compromising its low power consumption, which is critical for battery-powered and portable applications.
The operational amplifier is housed in a compact package, which is engineered for optimal thermal performance and reliability. Its small footprint allows for integration into space-constrained designs, providing flexibility for PCB layout and system design. The TC55RP2602EMB713 also features robust electrostatic discharge (ESD) protection, safeguarding the device from unexpected electrical surges that can occur during handling or operation.
Key specifications of the TC55RP2602EMB713 include:
- Low input offset voltage
- High gain bandwidth product
- Wide supply voltage range
- Low power consumption
- Compact packaging for space-constrained applications
- Robust ESD protection
Whether you are designing precision analog circuits, sensor interfaces, or active filters, the TC55RP2602EMB713 from Microchip Technology offers the performance and reliability you need. Its combination of low power, high accuracy, and small size makes it a versatile and indispensable component in your electronic designs.