EN
  • EN
  • DE

TP2522N8-G

Part No TP2522N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 220V 0.26A SOT89-3 / Trans MOSFET P-CH Si 220V 0.26A 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 220V
Current - Continuous Drain (Id) @ 25°C 260mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 125pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs 12 Ohm @ 200mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package TO-243AA (SOT-89)
Package TO-243AA
Win Source Part Number 797766-TP2522N8-G
Popularity Medium
Supply and Demand Status Limited
Family Name TP2522N8
Introduction Date December 10, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TP2522N8-G CAD Model

Description

The TP2522N8-G is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is designed to cater to a wide array of applications, ranging from industrial controls to automotive systems, making it an essential part of any advanced electronic assembly.

Key Features

  • High Precision: The TP2522N8-G is engineered for accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Durability: Built to withstand harsh conditions, this device maintains its functionality across a broad range of temperatures and environmental conditions.
  • Power Efficiency: With power consumption being a critical factor in modern electronics, the TP2522N8-G is optimized for low power usage without compromising on performance.
  • Connectivity: The product features versatile connectivity options, making it easy to integrate into various systems and networks.
  • Compact Design: The miniature footprint of the TP2522N8-G makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The TP2522N8-G is suited for a diverse range of applications, demonstrating its versatility in:

  • Automotive electronics, such as engine control units and infotainment systems
  • Industrial automation, including sensors and control systems
  • Consumer electronics, powering devices that require high precision and reliability
  • Communication systems, where stable and reliable performance is needed

Technical Specifications

The TP2522N8-G is manufactured with the cutting-edge technology for which Microchip Technology is known. It features a robust set of technical specifications that ensure it meets the demands of modern electronic devices:

  • Package Type: N8 (SOIC)
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage Range: Specified by the manufacturer
  • Performance Grade: Industrial, Automotive, or as defined by specific use case

For detailed information regarding the TP2522N8-G, including datasheets, technical documents, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2100 $50.4000
510+ $0.1965 $100.2150
795+ $0.1897 $150.8115
1,140+ $0.1762 $200.8680
1,480+ $0.1694 $250.7120
1,850+ $0.1626 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess