EN
  • EN
  • DE

UPD301C/KYX

Part No UPD301C/KYX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE USB TYPE-C/PD CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Protocol USB
Function Controller
Interface SPI
Standards USB 3.0
Voltage - Supply -
Current - Supply -
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number UPD301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370791-UPD301C/KYX
Ultra Librarian 3D Model Ultra Librarian UPD301C/KYX CAD Model

Description

Microchip Technology's UPD301C/KYX - A Versatile USB Power Delivery Controller

The UPD301C/KYX from Microchip Technology is an innovative USB Type-C Power Delivery (PD) controller designed to streamline the implementation of USB PD in a wide array of applications. This compact and efficient controller is specifically tailored to meet the needs of developers looking to integrate USB PD functionality into their products, ranging from consumer electronics to industrial systems.

At the heart of the UPD301C/KYX is its ability to support the latest USB PD 3.0 specifications, which includes Programmable Power Supply (PPS) features. This ensures that devices can negotiate for the exact voltage and current levels required, leading to optimized charging times and improved power management. It is an ideal solution for battery-powered devices, as it maximizes battery life and minimizes charging time.

The controller is designed with simplicity in mind, offering an easy-to-use interface that requires minimal external components. This not only reduces the bill of materials but also simplifies the design and development process, enabling faster time-to-market for new products. The UPD301C/KYX is also highly flexible, with the ability to be configured for various power roles such as Source, Sink, or Dual-Role Port, making it a versatile choice for a multitude of USB PD applications.

Embedded within the UPD301C/KYX is robust protection against electrical anomalies, such as over-voltage, under-voltage, and over-current conditions. This ensures the safety and longevity of both the controller and the connected devices. Furthermore, the product features ESD protection, which safeguards against electrostatic discharges that can occur during handling or operation.

The UPD301C/KYX is housed in a compact package, which is highly advantageous for space-constrained applications. It is also characterized by its low-power operation, which is crucial for portable and battery-operated devices where power efficiency is paramount.

In conclusion, the UPD301C/KYX USB PD controller from Microchip Technology is a highly capable and adaptable solution for developers looking to incorporate USB Power Delivery into their products. Its support for the latest standards, ease of use, and robust protection mechanisms make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1247 $61.4964
28+ $4.2054 $117.7512
43+ $4.0737 $175.1691
59+ $3.9420 $232.5780
76+ $3.8103 $289.5828
102+ $3.4165 $348.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess