EN
  • EN
  • DE

USB2005-MV-01

Part No USB2005-MV-01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100LQFP / Controller Interface 100-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Voltage - Supply 3.3V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (12x12)
Mounting Type Surface Mount
Base Product Number USB2005
Standard Package 119 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 396382-USB2005-MV-01
Ultra Librarian 3D Model Ultra Librarian USB2005-MV-01 CAD Model

Description

Microchip Technology USB2005-MV-01

The USB2005-MV-01 from Microchip Technology is a cutting-edge USB interface chip designed to provide seamless and efficient integration of USB connectivity into a wide range of electronic devices. This product is part of Microchip's commitment to delivering high-performance and reliable USB solutions to the market.

Key Features:

  • High-Speed USB 2.0 Interface: The USB2005-MV-01 supports high-speed USB 2.0 communication, ensuring fast data transfer rates of up to 480 Mbps, making it ideal for applications that require quick data exchange with peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, this chip operates with minimal power, making it suitable for portable and battery-powered devices where power conservation is crucial.
  • Enhanced Connectivity: With the ability to connect multiple devices, the USB2005-MV-01 expands the functionality of your system by allowing additional USB peripherals to be connected seamlessly.
  • Compact Design: The small form factor of the chip is perfect for space-constrained applications, providing USB functionality without the need for a large footprint on the PCB.
  • Broad Compatibility: The USB2005-MV-01 is designed to be compatible with various operating systems and hardware platforms, ensuring a wide range of devices can leverage its capabilities.
  • Robust Protection: Built-in protection mechanisms safeguard the chip against electrical over-stress and electrostatic discharge, contributing to the longevity and reliability of the end product.

Applications:

The versatility of the USB2005-MV-01 makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Portable Devices
  • PC Peripherals
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

Whether you're designing a new product or upgrading an existing one, the Microchip Technology USB2005-MV-01 provides a reliable and efficient USB interface solution that meets the demands of modern electronics. Its integration into your design will ensure a high level of performance, compatibility, and user satisfaction.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3689 $59.0579
27+ $4.4053 $118.9431
41+ $4.2676 $174.9716
56+ $4.1300 $231.2800
73+ $3.9924 $291.4452
97+ $3.5793 $347.1921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess