EN
  • EN
  • DE

HV461FG-G

Part No HV461FG-G
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description Ring Generator Controller IC | IC RING GENERATOR 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Ring Generator Controller
Supply Voltage (V) 3V ~ 3.6V
Supply Current 7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number HV461
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1182522-HV461FG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV461FG-G CAD Model

Description

The HV461FG-G is a state-of-the-art integrated circuit from Microchip Technology, designed for high-voltage applications. This robust and versatile IC is ideal for professionals and hobbyists alike who require reliable performance in demanding environments.

Key Features

  • High Voltage Capability: The HV461FG-G is engineered to handle high voltage operations efficiently, making it suitable for a variety of industrial and commercial applications.
  • Durable Construction: Manufactured with Microchip's commitment to quality, this product offers enhanced durability and long-term reliability, ensuring consistent performance over its lifespan.
  • Energy-Efficient: With energy efficiency in mind, the HV461FG-G minimizes power loss, contributing to reduced operational costs and environmental impact.
  • Compact Design: The compact form factor of the HV461FG-G allows for easy integration into existing systems without the need for significant redesign or space considerations.
  • Easy Integration: Featuring a user-friendly interface, the HV461FG-G can be seamlessly incorporated into a wide range of applications, simplifying the design process and accelerating time to market.

Applications

The HV461FG-G is well-suited for various high-voltage applications, including but not limited to:

  • Power supply management
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure

Technical Specifications

Microchip's HV461FG-G boasts impressive technical specifications that ensure it meets the needs of the most challenging projects:

  • High-voltage operation compatibility
  • Robust temperature range for operation in diverse environments
  • Compliance with industry standards for safety and performance

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.2034 $116.2034
2+ $112.4543 $224.9086
3+ $108.7063 $326.1189
4+ $97.4612 $389.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess