EN
  • EN
  • DE

USB2241-AEZG-06-TR

Part No USB2241-AEZG-06-TR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015324-USB2241-AEZG-06-TR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB2241-AEZG-06-TR CAD Model

Description

Microchip Technology USB2241-AEZG-06-TR

The USB2241-AEZG-06-TR is a highly integrated USB 2.0 Universal Serial Bus (USB) media access controller from the esteemed manufacturer Microchip Technology. This versatile device is designed to deliver a simple and efficient solution for managing USB data transfers, particularly for multimedia card interfaces. It is particularly suited for applications that require interfacing with various forms of media such as SD cards, MMCs, or Memory Sticks.

Encased in an ultra-compact 36-VQFN (6x6) package, the USB2241-AEZG-06-TR boasts a robust design that is both space-saving and performance-oriented, making it an ideal choice for portable electronic devices where board space is at a premium. The device is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated assembly processes and is advantageous for high-volume production environments.

This media access controller supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, enhancing the efficiency of data handling in USB-enabled devices. With its integrated PHY and device controller, the USB2241-AEZG-06-TR provides a comprehensive solution that simplifies the design process for engineers, reducing the number of required external components and minimizing the overall footprint on the PCB.

One of the key features of the USB2241-AEZG-06-TR is its compliance with the USB 2.0 specification, ensuring compatibility with a wide range of USB hosts and devices. Furthermore, it is designed with an emphasis on power management, featuring multiple power-down modes for energy conservation, making it an environmentally conscious choice for battery-powered applications.

Microchip Technology has equipped the USB2241-AEZG-06-TR with an array of attributes that enhance its performance and reliability. These include built-in error handling mechanisms, advanced error correction, and a variety of host interface options. With its flexibility and advanced capabilities, the USB2241-AEZG-06-TR is a top-tier solution for designers looking to integrate USB functionality into their next-generation digital devices.

Whether it's for consumer electronics, mobile accessories, or any other USB-dependent application, the USB2241-AEZG-06-TR from Microchip Technology represents a state-of-the-art solution that offers reliability, efficiency, and superior data transfer capabilities.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.4472
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
Infineon Technologies
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess